Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230017-15ETL06SPBF
Length: 10.668 mm
Forward Voltage: 1.05 V
Peak Non-Repetitive Surge Current: 250 A
Forward Current: 15 A
Height: 11.303 mm
Number of Pins: 2
Width: 4.826 mm
Categories: Custom Parts
Case / Package: D2PAK
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Surge Current: 250 A
Average Rectified Current: 15 A
Max Repetitive Reverse Voltage (Vrrm): 600 V
Peak Reverse Current: 10 µA
Reverse Voltage (DC): 600 V
Reverse Recovery Time: 270 ns
Max Operating Temperature: 175 °C
Recovery Time: 270 ns
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1230017-15ETL06SPBF |
| Product Name | Custom Parts - Custom Parts (0 - A) - 15ETL06SPBF |