Vishay Intertechnology, Inc. Diode, Hyperfast, 600V 15A, TO-220 FullPack 15ETL06FPPBF

Description
State of the art, ultralow V, soft-switching hyperfast rectifiers optimized for Discontinuous (Critical) Mode (DCM) Power Factor Correction (PFC). The minimized conduction loss, optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. The device is also intended for use as a freewheeling diode in power supplies and other power switching applications. Benchmark Ultralow Forward Voltage Drop Hyperfast Recovery Time Low Leakage Current 175°C Operating Junction Temperature Fully Isolated Package (V = 2500 V) UL E78996 Approved Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level
Description
State of the art, ultralow V, soft-switching hyperfast rectifiers optimized for Discontinuous (Critical) Mode (DCM) Power Factor Correction (PFC). The minimized conduction loss, optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. The device is also intended for use as a freewheeling diode in power supplies and other power switching applications. Benchmark Ultralow Forward Voltage Drop Hyperfast Recovery Time Low Leakage Current 175°C Operating Junction Temperature Fully Isolated Package (V = 2500 V) UL E78996 Approved Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode, Hyperfast, 600V 15A, TO-220 FullPack
70078640
Diode, Hyperfast, 600V 15A, TO-220 FullPack 70078640
State of the art, ultralow V, soft-switching hyperfast rectifiers optimized for Discontinuous (Critical) Mode (DCM) Power Factor Correction (PFC). The minimized conduction loss, optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. The device is also intended for use as a freewheeling diode in power supplies and other power switching applications. Benchmark Ultralow Forward Voltage Drop Hyperfast Recovery Time Low Leakage Current 175°C Operating Junction Temperature Fully Isolated Package (V = 2500 V) UL E78996 Approved Lead (Pb)-Free (PbF Suffix) Designed and Qualified for Industrial Level

State of the art, ultralow V, soft-switching hyperfast rectifiers optimized for Discontinuous (Critical) Mode (DCM) Power Factor Correction (PFC). The minimized conduction loss, optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers. The device is also intended for use as a freewheeling diode in power supplies and other power switching applications.
Benchmark Ultralow Forward Voltage Drop

  • Hyperfast Recovery Time
  • Low Leakage Current
  • 175°C Operating Junction Temperature
  • Fully Isolated Package (V = 2500 V)
  • UL E78996 Approved
  • Lead (Pb)-Free (PbF Suffix)
  • Designed and Qualified for Industrial Level
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rectifiers
Product Number 70078640
Product Name Diode, Hyperfast, 600V 15A, TO-220 FullPack
Package TO-220
Unlock Full Specs
to access all available technical data