Manufacturer: Vishay
Win Source Part Number: 093511-15ETH06FPPBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 15A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2 Full Pack
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Diode Switching 600V 15A 2-Pin(2+Tab) TO-220ACFP Tube Product overview: 15ETH06FPPBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 15A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-15ETH06FPPBF can be used for catalog matching and distributor lookup.
State of the art hyperfast recovery rectifiers designed with optimized performance of forward voltage drop, hyperfast recovery time, and soft recovery.
The planar structure and the platinum doped life time control guarantee the best overall performance, ruggedness and reliability characteristics. These devices are intended for use in PFC boost stage in the AC-DC section of SMPS, inverters or as freewheeling diodes. Their extremely optimized stored charge and low recovery current minimize the switching losses and reduce over dissipation in the switching element and snubbers.
Features:
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 093511-15ETH06FPPBF | 280-15ETH06FPPBF | 70078639 |
| Product Name | Diodes, Rectifiers - Single - 15ETH06FPPBF | 600V 15A Diode and Rectifier | Diode, Hyperfast, 600V 15A, 22nS, TO-220 FullPack |
| Diode Type | Standard | ||
| VF | 2.2 volts | 1.8 volts | |
| VR | 600 volts | ||
| IR | 0.0500 mA | ||
| trr | 35 ns |