Diode Schottky 40V 15A 3-Pin(3+Tab) TO-220AB Product overview: 15CTQ040PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 15A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-15CTQ040PBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1121330-15CTQ040PBF
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | 286-15CTQ040PBF | 1121330-15CTQ040PBF |
| Product Name | Schottky 40V 15A Diode and Rectifier | Diodes, Rectifiers - Arrays - 15CTQ040PBF |
| RoHS Compliant | RoHS |