Vishay Precision Group Potentiometer Knobs 15A31B10

Description
Vishay 15A31B10 Potentiometer Knob
Request a Quote Datasheet
Description
Vishay 15A31B10 Potentiometer Knob
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer Knobs - 1679602 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
1679602
Potentiometer Knobs 1679602
Vishay 15A31B10 Potentiometer Knob

Vishay 15A31B10 Potentiometer Knob

Supplier's Site
Potentiometer Knobs - 509721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometer Knobs
509721
Potentiometer Knobs 509721
Vishay 15A31B10 Potentiometer Knob

Vishay 15A31B10 Potentiometer Knob

Supplier's Site
Counting Dial, 10Turn, 6.35Mm; No. Of Turns Vishay - 05M2331 - Newark, An Avnet Company
Chicago, IL, United States
Counting Dial, 10Turn, 6.35Mm; No. Of Turns Vishay
05M2331
Counting Dial, 10Turn, 6.35Mm; No. Of Turns Vishay 05M2331
COUNTING DIAL, 10TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Transparent Anodize; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes

COUNTING DIAL, 10TURN, 6.35MM; No. of Turns:10Turns; Shaft Diameter:6.35mm; Dial Composition:Satin Transparent Anodize; Product Range:-; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 1679602 05M2331
Product Name Potentiometer Knobs Counting Dial, 10Turn, 6.35Mm; No. Of Turns Vishay
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers