Vishay Precision Group Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay 15A11B10

Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Satin Transparent Anodize; Product Range:15 Series; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes
Datasheet
Description
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Satin Transparent Anodize; Product Range:15 Series; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay - 20M1641 - Newark, An Avnet Company
Chicago, IL, United States
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay
20M1641
Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay 20M1641
TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Satin Transparent Anodize; Product Range:15 Series; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes

TURNS COUNTING DIAL, 10, 6.35MM; No. of Turns:10Turns; Shaft Diameter:0.25"; Dial Composition:Satin Transparent Anodize; Product Range:15 Series; Accessory Type:Turns Counting Dial; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer - 21714885 - Radwell International
Willingboro, NJ, United States
Potentiometer
21714885
Potentiometer 21714885
COUNTING DIAL, 6.35MM, NO. OF TURNS:10 TURNS, 3 DIGIT, 999 MAX COUNT, SHAFT DIAMETER:0.25, DIAL COMPOSITION:SATIN BODY W/ BLACK DIAL, BODY MATERIAL:PLASTIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

COUNTING DIAL, 6.35MM, NO. OF TURNS:10 TURNS, 3 DIGIT, 999 MAX COUNT, SHAFT DIAMETER:0.25, DIAL COMPOSITION:SATIN BODY W/ BLACK DIAL, BODY MATERIAL:PLASTIC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number 20M1641 21714885
Product Name Turns Counting Dial, 10, 6.35Mm; No. Of Turns Vishay Potentiometer
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers