Vishay 157S103MX Potentiometer
157-21 servo mount pot,10K lin 22mm 1W
157-21 servo mount pot,10K lin 22mm 1W
10k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
10kR Linear Conductive Plastic Rotary Potentiometer, 1W, 20% Product overview: 157S103MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-157S103MX can be used for catalog matching and distributor lookup.
Rotary Potentiometer, Conductive Plastic, 157 Series, 10 kohm, Linear, 1, 1 W, Servo RoHS Compliant: Yes
POT 10K OHM 1W PLASTIC LINEAR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 2943690 | 2943690P | 157S103MX-ND | 80-157S103MX | 01M9909 | 157S103MX |
| Product Name | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | 1W Trimmer Potentiometer | Rotary Potentiometer, Conductive Plastic, 157 Series, 10 Kohm, Linear, 1, 1 W, Servo Rohs Compliant Vishay | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats |
| Mounting / Packaging | Turret | Servo Mount | ||||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | Standard Potentiometer | |||
| Configuration | Single Turn | Single Turn | Multiturn | Single Resistor | ||
| Resistance Taper | Linear; Linear | Linear; Linear | Linear | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |