1k Ohm 1 Gang Linear Servo Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
VISHAY 157S102MX Rotary Potentiometer, Conductive Plastic, 157 Series, 1 kohm, Linear, 1 Turns, 1 W, Servo Product overview: 157S102MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 kohm, 1 W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1 kohm, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-157S102MX can be used for catalog matching and distributor lookup.
POT 1K OHM 1W PLASTIC LINEAR
Rotary Potentiometer, Conductive Plastic, 157 Series, 1 kohm, Linear, 1, 1 W, Servo RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 157S102MX-ND | 80-157S102MX | 157S102MX | 01M9908 |
| Product Name | Rotary Potentiometers, Rheostats | 1 kohm 1 W Trimmer Potentiometer | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, Conductive Plastic, 157 Series, 1 Kohm, Linear, 1, 1 W, Servo Rohs Compliant Vishay |
| Technology / Construction | Conductive Plastic | |||
| Mounting / Packaging | Servo Mount | |||
| Potentiometer Type | Standard Potentiometer | |||
| Configuration | Multiturn | Single Resistor | ||
| Resistance Taper | Linear |