Vishay Precision Group Rotary Potentiometers, Rheostats 157B202MX

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 157B202MX-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
157B202MX-ND
Rotary Potentiometers, Rheostats 157B202MX-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 157B202MX - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
157B202MX
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 157B202MX
POT 2K OHM 1W PLASTIC LINEAR

POT 2K OHM 1W PLASTIC LINEAR

Supplier's Site
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay - 20M1758 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay
20M1758
Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay 20M1758
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:157 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 20%, 1W; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:157 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 157B202MX-ND 157B202MX 20M1758
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 2Kohm, 20%, 1W; Track Resistance Vishay
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details