Vishay Precision Group 1W Trimmer Potentiometer 157B102MX

Description
POT 1K OHM 1W PLASTIC LINEAR Product overview: 157B102MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-157B102MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1W PLASTIC LINEAR Product overview: 157B102MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-157B102MX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Trimmer Potentiometer - 80-157B102MX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Trimmer Potentiometer
80-157B102MX
1W Trimmer Potentiometer 80-157B102MX
POT 1K OHM 1W PLASTIC LINEAR Product overview: 157B102MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-157B102MX can be used for catalog matching and distributor lookup.

POT 1K OHM 1W PLASTIC LINEAR Product overview: 157B102MX from Vishay is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-157B102MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - SP157P-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
SP157P-1.0K-ND
Rotary Potentiometers, Rheostats SP157P-1.0K-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 1 Kierros Conductive Plastic 1W Solder Turret

Buy Now Datasheet
Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay - 20M1756 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay
20M1756
Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay 20M1756
CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:157 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 1KOHM, 20%, 1W; Track Resistance:1kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:157 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 80-157B102MX SP157P-1.0K-ND 20M1756
Product Name 1W Trimmer Potentiometer Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 1Kohm, 20%, 1W; Track Resistance Vishay
Resistance Range 1000 ohms 1000 ohms
Tolerance 20 +/- % 20 +/- % 20 +/- %
Standards and Certifications RoHS RoHS
Technology / Construction Conductive Plastic
Mounting / Packaging Panel Mount (Bushing)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 487 ohms
View Details
2 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details