Vishay Precision Group Potentiometer 157-11103

Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:± 20%; PRODUCT RANGE:157 SERIES; POTENTIOMETER MOUNTING:BUSHING MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:± 20%; PRODUCT RANGE:157 SERIES; POTENTIOMETER MOUNTING:BUSHING MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometer - 16405162 - Radwell International
Willingboro, NJ, United States
Potentiometer
16405162
Potentiometer 16405162
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:± 20%; PRODUCT RANGE:157 SERIES; POTENTIOMETER MOUNTING:BUSHING MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; TRACK RESISTANCE:10KOHM; NO. OF TURNS:1TURNS; TRACK TAPER:LINEAR; POWER RATING:1W; RESISTANCE TOLERANCE:± 20%; PRODUCT RANGE:157 SERIES; POTENTIOMETER MOUNTING:BUSHING MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay - 20M1757 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay
20M1757
Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay 20M1757
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:157 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 20%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 20%; Product Range:157 Series; Potentiometer Mounting:Bushing Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number 16405162 20M1757
Product Name Potentiometer Conductive Plastic Potentiometer, 10Kohm, 20%, 1W; Track Resistance Vishay
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers