Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 153CMQ080 153CMQ080

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760474-153CMQ080 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-249AA (Modified), D-60 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.5mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Part Status: Obsolete(EOL) Family Name: 153CMQ080 Categories: Discrete Semiconductor Products Manufacturer Package: D-60 Voltage - Forward (Vf) (Maximum) @ If: 1.19V @ 150A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF; Introduction Date: December 22, 1997 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760474-153CMQ080 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-249AA (Modified), D-60 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.5mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Part Status: Obsolete(EOL) Family Name: 153CMQ080 Categories: Discrete Semiconductor Products Manufacturer Package: D-60 Voltage - Forward (Vf) (Maximum) @ If: 1.19V @ 150A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF; Introduction Date: December 22, 1997 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 153CMQ080 - 760474-153CMQ080 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 153CMQ080
760474-153CMQ080
Diodes, Rectifiers - Arrays - 153CMQ080 760474-153CMQ080
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760474-153CMQ080 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-249AA (Modified), D-60 Diode Type: Schottky Current - Reverse Leakage @ Vr: 1.5mA @ 80V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Part Status: Obsolete(EOL) Family Name: 153CMQ080 Categories: Discrete Semiconductor Products Manufacturer Package: D-60 Voltage - Forward (Vf) (Maximum) @ If: 1.19V @ 150A Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF; Introduction Date: December 22, 1997 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760474-153CMQ080
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-249AA (Modified), D-60
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 1.5mA @ 80V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Part Status: Obsolete(EOL)
Family Name: 153CMQ080
Categories: Discrete Semiconductor Products
Manufacturer Package: D-60
Voltage - Forward (Vf) (Maximum) @ If: 1.19V @ 150A
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF;
Introduction Date: December 22, 1997
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 760474-153CMQ080
Product Name Diodes, Rectifiers - Arrays - 153CMQ080
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 7082309P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - SBRV640VCTT4G - 893716-SBRV640VCTT4G - Win Source Electronics
Specs
Diode Type Zener; Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY50C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.7 volts
View Details