8.2µF Hermetically Sealed Tantalum Capacitors 10V Axial
CAP TANT 8.2UF 10% 10V AXIAL
CAP TANT 8.2UF 10% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 152D825X9010A2B-ND | 152D825X9010A2B | 152D825X9010A2B |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 8.2 microF | 8.2 microF | 8.2 microF |
| Capacitance Tolerance | 10 (+/- %) |