Vishay Intertechnology, Inc. Tantalum Capacitors 152D476X9050S2B

Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 50V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 152D476X9050S2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
152D476X9050S2B-ND
Tantalum Capacitors 152D476X9050S2B-ND
47µF Hermetically Sealed Tantalum Capacitors 50V Axial

47µF Hermetically Sealed Tantalum Capacitors 50V Axial

Buy Now Datasheet
Tantalum Capacitors - 152D476X9050S2B - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
152D476X9050S2B
Tantalum Capacitors 152D476X9050S2B
CAP TANT 47UF 10% 50V AXIAL

CAP TANT 47UF 10% 50V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 152D476X9050S2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
152D476X9050S2B
Capacitors - Tantalum Capacitors 152D476X9050S2B
CAP TANT 47UF 10% 50V AXIAL

CAP TANT 47UF 10% 50V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 152D476X9050S2B-ND 152D476X9050S2B 152D476X9050S2B
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH300K-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details