270µF Hermetically Sealed Tantalum Capacitors 10V Axial
CAP TANT 270UF 10% 10V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 152D277X9010R2B-ND | 152D277X9010R2B |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrolytic Capacitors | Tantalum | |
| Capacitance Range | 270 microF | 270 microF |
| Capacitance Tolerance | 10 (+/- %) |