Manufacturer: Vishay
Win Source Part Number: 197296-151CMQ045
Packaging: Bulk
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 150A
Current - Reverse Leakage @ Vr: 5mA @ 45V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-60
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 197296-151CMQ045 |
| Product Name | Diodes, Rectifiers - Arrays - 151CMQ045 |
| Diode Type | Schottky; Schottky |
| Life Cycle Stage | Obsolete(EOL) |
| VF | 0.9200 volts |
| VR | 45 volts |