Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 151CMQ040 151CMQ040

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760460-151CMQ040 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-249AA (Modified), D-60 Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Part Status: Obsolete(EOL) Family Name: 151CMQ040 Categories: Discrete Semiconductor Products Manufacturer Package: D-60 Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 150A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 151CMQ050PBF; 151CMQ050; Introduction Date: May 29, 2002 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760460-151CMQ040 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-249AA (Modified), D-60 Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Part Status: Obsolete(EOL) Family Name: 151CMQ040 Categories: Discrete Semiconductor Products Manufacturer Package: D-60 Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 150A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 151CMQ050PBF; 151CMQ050; Introduction Date: May 29, 2002 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 151CMQ040 - 760460-151CMQ040 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 151CMQ040
760460-151CMQ040
Diodes, Rectifiers - Arrays - 151CMQ040 760460-151CMQ040
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 760460-151CMQ040 Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-249AA (Modified), D-60 Diode Type: Schottky Current - Reverse Leakage @ Vr: 5mA @ 40V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 150A Part Status: Obsolete(EOL) Family Name: 151CMQ040 Categories: Discrete Semiconductor Products Manufacturer Package: D-60 Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 150A Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): 151CMQ050PBF; 151CMQ050; Introduction Date: May 29, 2002 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760460-151CMQ040
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-249AA (Modified), D-60
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 5mA @ 40V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 150A
Part Status: Obsolete(EOL)
Family Name: 151CMQ040
Categories: Discrete Semiconductor Products
Manufacturer Package: D-60
Voltage - Forward (Vf) (Maximum) @ If: 920mV @ 150A
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): 151CMQ050PBF; 151CMQ050;
Introduction Date: May 29, 2002
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 40V D60 - 884-151CMQ040 - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 40V D60
884-151CMQ040
DIODE ARRAY SCHOTTKY 40V D60 884-151CMQ040
DIODE ARRAY SCHOTTKY 40V D60

DIODE ARRAY SCHOTTKY 40V D60

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Diode Arrays Diode Arrays
Product Number 760460-151CMQ040 884-151CMQ040
Product Name Diodes, Rectifiers - Arrays - 151CMQ040 DIODE ARRAY SCHOTTKY 40V D60
Diode Type Schottky; Schottky Schottky; Schottky
VF 0.9200 volts 0.9200 volts
VR 40 volts 40 volts
IR 5 mA
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-06W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: TS868C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Switching Diodes - 7384879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details