Vishay Intertechnology, Inc. BIPLR DIS MOD : XX1000V 150.000A STUD ROUND JUNCTION 150U100D

Description
Features: Diffused Diode High Voltage Ratings Up to 1200 V High Surge Current Capabilities Stud Cathode and Stud Anode Version Hermetic Metal Case RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Machine Tool Controls High Power Drives Medium Traction Applications Battery Chargers Freewheeling Diodes
Description
Features: Diffused Diode High Voltage Ratings Up to 1200 V High Surge Current Capabilities Stud Cathode and Stud Anode Version Hermetic Metal Case RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Machine Tool Controls High Power Drives Medium Traction Applications Battery Chargers Freewheeling Diodes

Suppliers

Company
Product
Description
Supplier Links
BIPLR DIS MOD : XX1000V 150.000A STUD ROUND JUNCTION - 70078634 - Allied Electronics, Inc.
Fort Worth, TX, USA
BIPLR DIS MOD : XX1000V 150.000A STUD ROUND JUNCTION
70078634
BIPLR DIS MOD : XX1000V 150.000A STUD ROUND JUNCTION 70078634
Features: Diffused Diode High Voltage Ratings Up to 1200 V High Surge Current Capabilities Stud Cathode and Stud Anode Version Hermetic Metal Case RoHS Compliant Designed and Qualified for Industrial Level Applications: Welders Power Supplies Machine Tool Controls High Power Drives Medium Traction Applications Battery Chargers Freewheeling Diodes

Features:

  • Diffused Diode
  • High Voltage Ratings Up to 1200 V
  • High Surge Current Capabilities
  • Stud Cathode and Stud Anode Version
  • Hermetic Metal Case
  • RoHS Compliant
  • Designed and Qualified for Industrial Level
    Applications:
  • Welders
  • Power Supplies
  • Machine Tool Controls
  • High Power Drives
  • Medium Traction Applications
  • Battery Chargers
  • Freewheeling Diodes
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diode Arrays
Product Number 70078634
Product Name BIPLR DIS MOD : XX1000V 150.000A STUD ROUND JUNCTION
Arrangement Common Catode
Diode Type General Purpose
Diode Applications Rectifier
VF 1.47 volts
IF 150000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT143; SOT143B
RoHS Compliant RoHS
View Details
4 suppliers
Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA982C6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
TVS Diodes - 9211195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-26
View Details