DIODE; 150 A; 1.33 V (MAX.); 200 V; 0.25 K/W DC OPERATION; DO-9; -40 DEGC; 200
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 70078632 |
| Product Name | DIODE; 150 A; 1.33 V (MAX.); 200 V; 0.25 K/W DC OPERATION; DO-9; -40 DEGC; 200 |
| Arrangement | Common Anode |
| Diode Type | General Purpose |
| Diode Applications | Rectifier |
| VF | 1.33 volts |
| IF | 150000 mA |