STANDARD DIODE, 150A, 300V DO-205AA; Repetitive Peak Reverse Voltage:300V; Average Forward Current:150A; Forward Voltage Max:1.33V; Diode Module Configuration:-; Diode Case Style:DO-8; No. of Pins:2Pins; Forward Surge Current:3.14kA RoHS Compliant: Yes
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Diodes | Diode Arrays |
| Product Number | 09F5157 | 70078629 |
| Product Name | Standard Diode, 150A, 300V Do-205Aa; Repetitive Peak Reverse Voltage Vishay | DIODE; 150A IF; 300V; 0.25K/W; DO205AA (DO-8); STUD TYPE; -40C; 200C |
| RoHS Compliant | RoHS | |
| VF | 1.33 volts | 1.33 volts |
| IF | 150000 mA | 150000 mA |
| Arrangement | Common Catode | |
| Diode Type | General Purpose |