The 150D565X9015B2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 5.6 µF with a voltage rating of 15 V. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 4% at 120 Hz and +25 °C. DC leakage current is specified to not exceed 0.5 µA at +25 °C, with increased limits at higher temperatures. The capacitor is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel wire leads and is RoHS-compliant. The product's reliability and stability have been proven over decades, making it a viable option for engineers seeking dependable capacitors for their projects.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
5.6µF Hermetically Sealed Tantalum Capacitors 15V Axial
CAP TANT 5.6UF 10% 15V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D565X9015B2TE3 | 150D565X9015B2TE3-ND | 150D565X9015B2TE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |