Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
47µF Hermetically Sealed Tantalum Capacitors 35V Axial
Cap Tant Solid 47uF 35V 10% (8.92 X 19.96mm) Axial 125°C Bulk Product overview: 150D476X9035S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D476X9035S2B can be used for catalog matching and distributor lookup.
CAP TANT 47UF 10% 35V AXIAL
CAP TANT 47UF 10% 35V AXIAL
TANTALUM CAPACITOR, 47UF, 35V, AXIAL 10%; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D476X9035S2B | 150D476X9035S2B-ND | 59-150D476X9035S2B | 150D476X9035S2B | 150D476X9035S2B | 65F2375 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | 47uF 35V Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 47Uf, 35V, Axial 10%; Capacitance Vishay |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||
| Applications | General Purpose | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | ||||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |