The 150D476X0020R2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF and a voltage rating of 20 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with a maximum dissipation factor of 6% at the same frequency and temperature. DC leakage current is limited to 2.0 µA at +25 °C, increasing to 10 times this value at +85 °C and 15 times at +125 °C. The capacitor is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It features solid tinned nickel leads and is available with RoHS-compliant terminations. The product is also compatible with various packaging options, including bulk and tape and reel. Engineers should consider this capacitor for applications requiring reliable performance and stability under varying temperature conditions.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
47µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 47UF 20% 20V AXIAL
CAP TANT 47UF 20% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D476X0020R2T | 150D476X0020R2T-ND | 150D476X0020R2T | 150D476X0020R2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF |