Vishay Intertechnology, Inc. Tantalum Capacitors 150D476X0006B2GE3

Description
47µF Hermetically Sealed Tantalum Capacitors 6V Axial
Request a Quote Datasheet
Description
47µF Hermetically Sealed Tantalum Capacitors 6V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D476X0006B2GE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D476X0006B2GE3-ND
Tantalum Capacitors 150D476X0006B2GE3-ND
47µF Hermetically Sealed Tantalum Capacitors 6V Axial

47µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D476X0006B2GE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D476X0006B2GE3
Tantalum Capacitors 150D476X0006B2GE3
CAP TANT 47UF 20% 6V AXIAL

CAP TANT 47UF 20% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 150D476X0006B2GE3-ND 150D476X0006B2GE3
Product Name Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Tantalum Capacitors - TXA337K015P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details