4.7µF Hermetically Sealed Tantalum Capacitors 100V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
150D SOLID TANTALUM CAPACITORS ROHS COMPLIANT: NO
| DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 150D475X9100R2T-ND | 3144-150D475X9100R2T | 09C2077 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | 150D Solid Tantalum Capacitors Rohs Compliant Vishay |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | ||
| Capacitance Range | 4.7 microF |