Vishay Intertechnology, Inc. Tantulum Capacitors 150D475X9035B2T

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote Datasheet
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors - 3144-150D475X9035B2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D475X9035B2T
Tantulum Capacitors 3144-150D475X9035B2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D475X9035B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D475X9035B2T-ND
Tantalum Capacitors 150D475X9035B2T-ND
4.7µF Hermetically Sealed Tantalum Capacitors 35V Axial

4.7µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 150D475X9035B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D475X9035B2T
Capacitors - Tantalum Capacitors 150D475X9035B2T
CAP TANT 4.7UF 10% 35V AXIAL

CAP TANT 4.7UF 10% 35V AXIAL

Supplier's Site
Capacitor Tant, 4.7Uf, 35V, Axial 10%; Capacitance Vishay - 08J0363 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 35V, Axial 10%; Capacitance Vishay
08J0363
Capacitor Tant, 4.7Uf, 35V, Axial 10%; Capacitance Vishay 08J0363
CAPACITOR TANT, 4.7UF, 35V, AXIAL 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dielectric Material:Tantalum; No. of Pins:2RoHS Compliant: No

CAPACITOR TANT, 4.7UF, 35V, AXIAL 10%; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Axial Leaded; Dielectric Material:Tantalum; No. of Pins:2RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 35V, Axial 10%; Capacitance Vishay - 08J0269 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 35V, Axial 10%; Capacitance Vishay
08J0269
Tantalum Capacitor, 4.7Uf, 35V, Axial 10%; Capacitance Vishay 08J0269
TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 4.7UF, 35V, AXIAL 10%; Capacitance:4.7µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - 150D475X9035B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D475X9035B2T
Tantalum Capacitors 150D475X9035B2T
CAP TANT 4.7UF 10% 35V AXIAL

CAP TANT 4.7UF 10% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3144-150D475X9035B2T 150D475X9035B2T-ND 150D475X9035B2T 08J0363 08J0269 150D475X9035B2T
Product Name Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 4.7Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitor, 4.7Uf, 35V, Axial 10%; Capacitance Vishay Tantalum Capacitors
Packing Method Tape Reel; Tape & Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - THF686K015P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details