Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.47µF Hermetically Sealed Tantalum Capacitors 60V Axial
CAP TANT 0.47UF 20% 60V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D474X0060A2B | 150D474X0060A2B-ND | 150D474X0060A2B |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |