The 150D474X0020A2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.47 µF and a voltage rating of 20 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified to not exceed 0.5 µA, while at +85 °C and +125 °C, the leakage current limits are 5 µA and 7.5 µA, respectively. The dissipation factor is rated at a maximum of 2% at +25 °C and 120 Hz. This capacitor is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and can be ordered with either SnPb or RoHS-compliant terminations. Engineers should consider this capacitor for applications requiring reliable performance under varying temperature conditions and low leakage characteristics.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.47µF Hermetically Sealed Tantalum Capacitors 20V Axial
CAP TANT 0.47UF 20% 20V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D474X0020A2T | 150D474X0020A2T-ND | 150D474X0020A2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |