Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
39µF Hermetically Sealed Tantalum Capacitors 35V Axial
150D396X9035S2TE3 ROHS COMPLIANT: YES
CAP TANT 39UF 10% 35V AXIAL
CAP TANT 39UF 10% 35V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D396X9035S2TE3 | 150D396X9035S2TE3-ND | 75M1413 | 150D396X9035S2TE3 | 150D396X9035S2TE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | 150D396X9035S2Te3 Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 39 microF | 39 microF | 39 microF |