Vishay Intertechnology, Inc. Tantalum Capacitors 150D396X9010B2T

Description
39µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet
Description
39µF Hermetically Sealed Tantalum Capacitors 10V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D396X9010B2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D396X9010B2T-ND
Tantalum Capacitors 150D396X9010B2T-ND
39µF Hermetically Sealed Tantalum Capacitors 10V Axial

39µF Hermetically Sealed Tantalum Capacitors 10V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D396X9010B2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D396X9010B2T
Tantulum Capacitors 3144-150D396X9010B2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitor, 39Uf, 10V, Axial 10%; Capacitance Vishay - 65F2328 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 39Uf, 10V, Axial 10%; Capacitance Vishay
65F2328
Tantalum Capacitor, 39Uf, 10V, Axial 10%; Capacitance Vishay 65F2328
TANTALUM CAPACITOR, 39UF, 10V, AXIAL 10%; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

TANTALUM CAPACITOR, 39UF, 10V, AXIAL 10%; Capacitance:39µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site Datasheet
Capacitor,39Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay - 09C1973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,39Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay
09C1973
Capacitor,39Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay 09C1973
Capacitor,39uF,10VDC ,10-% Tol,10+% Tol RoHS Compliant: No

Capacitor,39uF,10VDC,10-% Tol,10+% Tol RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 150D396X9010B2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D396X9010B2T
Tantalum Capacitors 150D396X9010B2T
CAP TANT 39UF 10% 10V AXIAL

CAP TANT 39UF 10% 10V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D396X9010B2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D396X9010B2T
Capacitors - Tantalum Capacitors 150D396X9010B2T
CAP TANT 39UF 10% 10V AXIAL

CAP TANT 39UF 10% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D396X9010B2T-ND 3144-150D396X9010B2T 65F2328 09C1973 150D396X9010B2T 150D396X9010B2T
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitor, 39Uf, 10V, Axial 10%; Capacitance Vishay Capacitor,39Uf,10Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 39 microF 39 microF 39 microF 39 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814615 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C163U040EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details