The 150D395X9020B2T is a tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 3.9 µF with a voltage rating of 20 V DC, suitable for use in environments with temperatures ranging from -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±10% and a maximum dissipation factor of 4% at 120 Hz and +25 °C. Leakage current specifications indicate that at +25 °C, the maximum DC leakage current should not exceed 0.5 µA, which increases to 5 µA at +125 °C. The capacitor is hermetically sealed and features solid tinned nickel wire leads, ensuring reliability in various applications, including commercial, industrial, and military sectors. It is available with RoHS-compliant terminations and can be ordered in different packaging styles. This product is suitable for engineers looking for a reliable tantalum capacitor with stable performance characteristics.
3.9µF Hermetically Sealed Tantalum Capacitors 20V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 3.9UF 10% 20V AXIAL
CAP TANT 3.9UF 10% 20V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D395X9020B2T-ND | 3144-150D395X9020B2T | 150D395X9020B2T | 150D395X9020B2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 3.9 microF | 3.9 microF | 3.9 microF | |
| Capacitance Tolerance | 10 (+/- %) |