Vishay Intertechnology, Inc. 330uF 6V Capacitor 150D337X9006S2B

Description
Cap Tant Solid 330uF 6V 10% (8.92 X 19.96mm) Axial 125°C Bulk Product overview: 150D337X9006S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D337X9006S2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 330uF 6V 10% (8.92 X 19.96mm) Axial 125°C Bulk Product overview: 150D337X9006S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D337X9006S2B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
330uF 6V Capacitor
59-150D337X9006S2B
330uF 6V Capacitor 59-150D337X9006S2B
Cap Tant Solid 330uF 6V 10% (8.92 X 19.96mm) Axial 125°C Bulk Product overview: 150D337X9006S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D337X9006S2B can be used for catalog matching and distributor lookup.

Cap Tant Solid 330uF 6V 10% (8.92 X 19.96mm) Axial 125°C Bulk Product overview: 150D337X9006S2B from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 6V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-150D337X9006S2B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 150D337X9006S2B - 854019-150D337X9006S2B - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 150D337X9006S2B
854019-150D337X9006S2B
Tantalum Capacitors - 150D337X9006S2B 854019-150D337X9006S2B
Manufacturer: Vishay Win Source Part Number: 854019-150D337X9006S 2B Series: TANTALEX®, 150D Features: 330 µF Tantalum Capacitors 6 V Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0080

Manufacturer: Vishay
Win Source Part Number: 854019-150D337X9006S2B
Series: TANTALEX®, 150D
Features: 330 µF Tantalum Capacitors 6 V
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0080

Buy Now Datasheet
Tantulum Capacitors - 3144-150D337X9006S2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D337X9006S2B
Tantulum Capacitors 3144-150D337X9006S2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D337X9006S2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D337X9006S2B-ND
Tantalum Capacitors 150D337X9006S2B-ND
330µF Hermetically Sealed Tantalum Capacitors 6V Axial

330µF Hermetically Sealed Tantalum Capacitors 6V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 150D337X9006S2B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
150D337X9006S2B
Capacitors - Tantalum Capacitors 150D337X9006S2B
CAP TANT 330UF 10% 6V AXIAL

CAP TANT 330UF 10% 6V AXIAL

Supplier's Site
Tantalum Capacitors - 150D337X9006S2B - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
150D337X9006S2B
Tantalum Capacitors 150D337X9006S2B
CAP TANT 330UF 10% 6V AXIAL

CAP TANT 330UF 10% 6V AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-150D337X9006S2B 854019-150D337X9006S2B 3144-150D337X9006S2B 150D337X9006S2B-ND 150D337X9006S2B 150D337X9006S2B
Product Name 330uF 6V Capacitor Tantalum Capacitors - 150D337X9006S2B Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF107K020P1G-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - C11CF2R4B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details