The 150D336X0010B2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 33 µF with a voltage rating of 10 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at elevated temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability under specified conditions. It features a low dissipation factor and is hermetically sealed, making it suitable for various applications, including commercial, industrial, and military uses. The part is RoHS-compliant with 100% tin terminations, and it is available in bulk, tape and reel, or ammo pack packaging options. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage rating, and operating temperature range.
33µF Hermetically Sealed Tantalum Capacitors 10V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 33UF 20% 10V AXIAL
CAP TANT 33UF 20% 10V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D336X0010B2TE3-ND | 3144-150D336X0010B2TE3 | 150D336X0010B2TE3 | 150D336X0010B2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) |