3.3µF Hermetically Sealed Tantalum Capacitors 75V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 3.3UF 10% 75V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 150D335X9075B2T-ND | 3144-150D335X9075B2T | 150D335X9075B2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.3 microF |