The 150D334X9075A2B is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.33 µF and a voltage rating of 75 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±10% at 120 Hz and +25 °C, with a maximum dissipation factor of 2% at the same conditions. DC leakage current specifications indicate that at +25 °C, the leakage current must not exceed 0.33 µA, while at +85 °C and +125 °C, it can increase to 3.3 µA and 4.95 µA, respectively. The capacitor is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It features solid tinned nickel leads and is available in various packaging options, including bulk and tape and reel. Engineers should consider this capacitor for applications requiring reliable performance under varying temperature conditions and low leakage current.
0.33µF Hermetically Sealed Tantalum Capacitors 75V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.33UF 10% 75V AXIAL
CAP TANT 0.33UF 10% 75V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D334X9075A2B-ND | 3144-150D334X9075A2B | 150D334X9075A2B | 150D334X9075A2B |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 10 (+/- %) |