Vishay Intertechnology, Inc. Tantalum Capacitors 150D334X0035A2T

Description
0.33µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote
Description
0.33µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D334X0035A2T is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.33 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified to not exceed 0.5 µA, with increased limits at higher temperatures. The dissipation factor is rated at a maximum of 2% at +25 °C and 120 Hz. This component is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel wire leads and can be ordered with either tin/lead or 100% tin terminations, the latter being RoHS-compliant. Engineers should consider this capacitor for applications requiring reliable performance under varying temperature conditions and low leakage current.

Datasheet Summary
Powered by GS/AI

The 150D334X0035A2T is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.33 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified to not exceed 0.5 µA, with increased limits at higher temperatures. The dissipation factor is rated at a maximum of 2% at +25 °C and 120 Hz. This component is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel wire leads and can be ordered with either tin/lead or 100% tin terminations, the latter being RoHS-compliant. Engineers should consider this capacitor for applications requiring reliable performance under varying temperature conditions and low leakage current.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D334X0035A2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D334X0035A2T-ND
Tantalum Capacitors 150D334X0035A2T-ND
0.33µF Hermetically Sealed Tantalum Capacitors 35V Axial

0.33µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D334X0035A2T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D334X0035A2T
Tantulum Capacitors 3144-150D334X0035A2T
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D334X0035A2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D334X0035A2T
Capacitors - Tantalum Capacitors 150D334X0035A2T
CAP TANT 0.33UF 20% 35V AXIAL

CAP TANT 0.33UF 20% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 150D334X0035A2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D334X0035A2T
Tantalum Capacitors 150D334X0035A2T
CAP TANT 0.33UF 20% 35V AXIAL

CAP TANT 0.33UF 20% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 150D334X0035A2T-ND 3144-150D334X0035A2T 150D334X0035A2T 150D334X0035A2T
Product Name Tantalum Capacitors Tantulum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details