The 150D276X9006B2BE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 27 µF and a voltage rating of 6 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ± 10% and a maximum dissipation factor of 6% at 120 Hz and +25 °C. The DC leakage current is limited to 2.0 µA at +25 °C, ensuring low leakage performance. This component is hermetically sealed and designed for high reliability, making it suitable for commercial, industrial, and military applications. The part is available with 100% tin terminations, compliant with RoHS standards. Its robust construction and proven performance characteristics make it a viable option for engineers seeking reliable capacitors for demanding applications.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
27µF Hermetically Sealed Tantalum Capacitors 6V Axial
CAP TANT 27UF 10% 6V AXIAL
CAP TANT 27UF 10% 6V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D276X9006B2BE3 | 150D276X9006B2BE3-ND | 150D276X9006B2BE3 | 150D276X9006B2BE3 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 27 microF | 27 microF | 27 microF |