The 150D276X0006B2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 27 µF with a tolerance of ±20% at 120 Hz and +25 °C. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The maximum DC leakage current at +25 °C is specified at 1.0 µA, with a maximum dissipation factor of 6% at the same temperature and frequency. This capacitor is hermetically sealed and designed for high performance, making it suitable for commercial, industrial, and military applications. It is available with solid tinned nickel leads and can be ordered in various packaging options, including bulk and tape and reel. The product is RoHS-compliant, ensuring it meets environmental standards.
27µF Hermetically Sealed Tantalum Capacitors 6V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 27UF 20% 6V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 150D276X0006B2T-ND | 3144-150D276X0006B2T | 150D276X0006B2T |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 27 microF | 27 microF |