The 150D275X0075B2TE3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 2.7 µF and a voltage rating of 75 V DC. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified in the standard ratings table, with increased limits at elevated temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. This component is hermetically sealed and features solid tinned nickel wire leads, making it suitable for commercial, industrial, and military applications. The capacitor is RoHS-compliant, with options for both tin/lead and 100% tin terminations. Its low dissipation factor and high performance make it a reliable choice for various electronic projects.
2.7µF Hermetically Sealed Tantalum Capacitors 75V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 2.7UF 20% 75V AXIAL
CAP TANT 2.7UF 20% 75V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D275X0075B2TE3-ND | 3144-150D275X0075B2TE3 | 150D275X0075B2TE3 | 150D275X0075B2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 2.7 microF | 2.7 microF | 2.7 microF | |
| Capacitance Tolerance | 20 (+/- %) |