The 150D274X9035A2TE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, designed for high-performance applications. It features a capacitance of 0.27 µF with a voltage rating of 35 V DC, and a tolerance of ±10%. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a maximum dissipation factor of 2% at 120 Hz and +25 °C, and a maximum DC leakage current of 0.5 µA at +25 °C. It is hermetically sealed and comes with solid tinned nickel leads, ensuring reliability in various environments. This component is suitable for commercial, industrial, and military applications, and is RoHS-compliant. The capacitor's proven performance and stability make it a viable choice for engineers seeking dependable capacitors for their projects.
0.27µF Hermetically Sealed Tantalum Capacitors 35V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 0.27UF 10% 35V AXIAL
CAP TANT 0.27UF 10% 35V AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D274X9035A2TE3-ND | 3144-150D274X9035A2TE3 | 150D274X9035A2TE3 | 150D274X9035A2TE3 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF | |
| Capacitance Tolerance | 10 (+/- %) |