The 150D274X9015A2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.27 µF with a tolerance of ±10%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. The capacitor has a maximum DC voltage rating of 15V at +85 °C and can withstand surge voltages up to 18V. The device exhibits a low dissipation factor of 2% at 120 Hz and +25 °C, with a maximum DC leakage current of 0.5 µA at +25 °C. It is hermetically sealed and designed for high performance and reliability, making it suitable for commercial, industrial, and military applications. The capacitor is available with solid tinned nickel leads and can be ordered in various packaging options. Engineers should consider this capacitor for applications requiring stable performance under varying temperature conditions and low leakage current.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
0.27µF Hermetically Sealed Tantalum Capacitors 15V Axial
CAP TANT 0.27UF 10% 15V AXIAL
CAP TANT 0.27UF 10% 15V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D274X9015A2T | 150D274X9015A2T-ND | 150D274X9015A2T | 150D274X9015A2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 0.2700 microF | 0.2700 microF | 0.2700 microF |