Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
22µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 22UF 10% 50V AXIAL
CAP TANT 22UF 10% 50V AXIAL
TANTALUM CAPACITOR, 22UF, 50V, AXIAL 10%; Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D226X9050S2B | 150D226X9050S2B-ND | 150D226X9050S2B | 150D226X9050S2B | 49C4417 |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf, 50V, Axial 10%; Capacitance Vishay |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | ||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |