Vishay Intertechnology, Inc. Tantalum Capacitors 150D226X9020R2B

Description
22µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D226X9020R2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D226X9020R2B-ND
Tantalum Capacitors 150D226X9020R2B-ND
22µF Hermetically Sealed Tantalum Capacitors 20V Axial

22µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantulum Capacitors - 3144-150D226X9020R2B - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tantulum Capacitors
3144-150D226X9020R2B
Tantulum Capacitors 3144-150D226X9020R2B
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D226X9020R2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D226X9020R2B
Tantalum Capacitors 150D226X9020R2B
CAP TANT 22UF 10% 20V AXIAL

CAP TANT 22UF 10% 20V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D226X9020R2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D226X9020R2B
Capacitors - Tantalum Capacitors 150D226X9020R2B
CAP TANT 22UF 10% 20V AXIAL

CAP TANT 22UF 10% 20V AXIAL

Supplier's Site
Capacitor Tant, 22Uf, 20V, Axial 10%; Capacitance Vishay - 49C4415 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 20V, Axial 10%; Capacitance Vishay
49C4415
Capacitor Tant, 22Uf, 20V, Axial 10%; Capacitance Vishay 49C4415
CAPACITOR TANT, 22UF, 20V, AXIAL 10%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

CAPACITOR TANT, 22UF, 20V, AXIAL 10%; Capacitance:22µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 150D226X9020R2B-ND 3144-150D226X9020R2B 150D226X9020R2B 150D226X9020R2B 49C4415
Product Name Tantalum Capacitors Tantulum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 22Uf, 20V, Axial 10%; Capacitance Vishay
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details