Vishay Intertechnology, Inc. Tantalum Capacitors 150D226X5015B2B

Description
22µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet
Description
22µF Hermetically Sealed Tantalum Capacitors 15V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D226X5015B2B-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D226X5015B2B-ND
Tantalum Capacitors 150D226X5015B2B-ND
22µF Hermetically Sealed Tantalum Capacitors 15V Axial

22µF Hermetically Sealed Tantalum Capacitors 15V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D226X5015B2B - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D226X5015B2B
Tantalum Capacitors 150D226X5015B2B
CAP TANT 22UF 5% 15V AXIAL

CAP TANT 22UF 5% 15V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D226X5015B2B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D226X5015B2B
Capacitors - Tantalum Capacitors 150D226X5015B2B
CAP TANT 22UF 5% 15V AXIAL

CAP TANT 22UF 5% 15V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D226X5015B2B-ND 150D226X5015B2B 150D226X5015B2B
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100270KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers