Vishay Intertechnology, Inc. Tantalum Capacitors 150D225X9020A2GE3

Description
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet
Description
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D225X9020A2GE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D225X9020A2GE3-ND
Tantalum Capacitors 150D225X9020A2GE3-ND
2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial

2.2µF Hermetically Sealed Tantalum Capacitors 20V Axial

Buy Now Datasheet
Tantalum Capacitor, 2.2Uf, 20V, 10%, Axial; Capacitance Vishay - 75M1107 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 20V, 10%, Axial; Capacitance Vishay
75M1107
Tantalum Capacitor, 2.2Uf, 20V, 10%, Axial; Capacitance Vishay 75M1107
TANTALUM CAPACITOR, 2.2UF, 20V, 10%, AXIAL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 20V, 10%, AXIAL; Capacitance:2.2µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 150D225X9020A2GE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D225X9020A2GE3
Tantalum Capacitors 150D225X9020A2GE3
CAP TANT 2.2UF 10% 20V AXIAL

CAP TANT 2.2UF 10% 20V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D225X9020A2GE3-ND 75M1107 150D225X9020A2GE3
Product Name Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 20V, 10%, Axial; Capacitance Vishay Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Capacitors - Tantalum Capacitors - 1129755-TAC826K010P07 - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 82 microF
View Details
3 suppliers