2.2µF Hermetically Sealed Tantalum Capacitors 10V Axial
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
CAP TANT 2.2UF 20% 10V AXIAL
CAP TANT 2.2UF 20% 10V AXIAL
Capacitor,2.2uF,10VD
| DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150D225X0010A2B-ND | 3144-150D225X0010A2B | 150D225X0010A2B | 150D225X0010A2B | 49C4381 |
| Product Name | Tantalum Capacitors | Tantulum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,2.2Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | ||
| Capacitance Tolerance | 20 (+/- %) |