Vishay Intertechnology, Inc. Tantulum Capacitors 150D224X5035A2BE3

Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Description
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 150D224X5035A2BE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ± 5%, ± 10%, or ± 20%, depending on the specification. Key performance characteristics include a maximum dissipation factor of 2% at 120 Hz and a maximum DC leakage current of 0.5 µA at +25 °C. The capacitor is hermetically sealed, ensuring reliability in various applications, including commercial, industrial, and military environments. It is available with solid tinned nickel leads and can be ordered with either RoHS-compliant or tin/lead terminations. The product is suitable for applications requiring high capacitance and low leakage, making it a viable choice for engineers seeking dependable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The 150D224X5035A2BE3 is a solid-electrolyte tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 0.22 µF and a voltage rating of 35 V. It operates effectively within a temperature range of -55 °C to +125 °C, with specific derating requirements above 85 °C. The capacitor has a capacitance tolerance of ± 5%, ± 10%, or ± 20%, depending on the specification. Key performance characteristics include a maximum dissipation factor of 2% at 120 Hz and a maximum DC leakage current of 0.5 µA at +25 °C. The capacitor is hermetically sealed, ensuring reliability in various applications, including commercial, industrial, and military environments. It is available with solid tinned nickel leads and can be ordered with either RoHS-compliant or tin/lead terminations. The product is suitable for applications requiring high capacitance and low leakage, making it a viable choice for engineers seeking dependable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantulum Capacitors 3144-150D224X5035A2BE3
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed, Axial-Lead

Supplier's Site Datasheet
Tantalum Capacitors - 150D224X5035A2BE3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D224X5035A2BE3-ND
Tantalum Capacitors 150D224X5035A2BE3-ND
0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial

0.22µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Tantalum Capacitors - 150D224X5035A2BE3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D224X5035A2BE3
Tantalum Capacitors 150D224X5035A2BE3
CAP TANT 0.22UF 5% 35V AXIAL

CAP TANT 0.22UF 5% 35V AXIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 150D224X5035A2BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D224X5035A2BE3
Capacitors - Tantalum Capacitors 150D224X5035A2BE3
CAP TANT 0.22UF 5% 35V AXIAL

CAP TANT 0.22UF 5% 35V AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3144-150D224X5035A2BE3 150D224X5035A2BE3-ND 150D224X5035A2BE3 150D224X5035A2BE3
Product Name Tantulum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814578 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers