Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
1.8µF Hermetically Sealed Tantalum Capacitors 125V Axial
CAP TANT 1.8UF 20% 125V AXIAL
CAP TANT 1.8UF 20% 125V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D185X0125B2T | 150D185X0125B2T-ND | 150D185X0125B2T | 150D185X0125B2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.8 microF | 1.8 microF | 1.8 microF |