Vishay Intertechnology, Inc. Tantalum Capacitors 150D156X5035R2T

Description
15µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet
Description
15µF Hermetically Sealed Tantalum Capacitors 35V Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 150D156X5035R2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
150D156X5035R2T-ND
Tantalum Capacitors 150D156X5035R2T-ND
15µF Hermetically Sealed Tantalum Capacitors 35V Axial

15µF Hermetically Sealed Tantalum Capacitors 35V Axial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 150D156X5035R2T - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
150D156X5035R2T
Capacitors - Tantalum Capacitors 150D156X5035R2T
CAP TANT 15UF 5% 35V AXIAL

CAP TANT 15UF 5% 35V AXIAL

Supplier's Site
Tantalum Capacitors - 150D156X5035R2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
150D156X5035R2T
Tantalum Capacitors 150D156X5035R2T
CAP TANT 15UF 5% 35V AXIAL

CAP TANT 15UF 5% 35V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 150D156X5035R2T-ND 150D156X5035R2T 150D156X5035R2T
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details