The 150D156X0050R2T is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a voltage rating of 50 V. It operates effectively within a temperature range of -55 °C to +125 °C, with voltage derating required above 85 °C. The capacitor has a capacitance tolerance of ±20% at 120 Hz and +25 °C, with options for ±10% and ±5% available as special orders. The maximum DC leakage current at +25 °C is specified, with increased limits at elevated temperatures. The capacitor is designed to withstand rated DC voltage at +85 °C for 2000 hours or derated voltage at +125 °C for 1000 hours, ensuring reliability in demanding applications. It features a low dissipation factor and is hermetically sealed, making it suitable for commercial, industrial, and military applications. The part is available with solid tinned nickel wire leads and is RoHS-compliant. Engineers considering this capacitor should note its proven performance and reliability, particularly in environments where stability and low leakage are critical.
Solid-Electrolyte TANTALEX® Capacitors Hermetically-Sealed,
15µF Hermetically Sealed Tantalum Capacitors 50V Axial
CAP TANT 15UF 20% 50V AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 3144-150D156X0050R2T | 150D156X0050R2T-ND | 150D156X0050R2T |
| Product Name | Tantulum Capacitors | Tantalum Capacitors | Tantalum Capacitors |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum |